Amphenol Aerospace Corporation Connectors Mil-Qualified, Circular Body, All D38999/26WF32AA

Description
TV 32C 32#20 PIN PLUG CAD
Request a Quote Datasheet
Description
TV 32C 32#20 PIN PLUG CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/26WF32AA - PEI-Genesis
Philadelphia, PA, United States
TV 32C 32#20 PIN PLUG CAD

TV 32C 32#20 PIN PLUG CAD

Buy Now
Swedesboro, NJ, United States
TV 32C 32#20 PIN PLUG

TV 32C 32#20 PIN PLUG

Buy Now
Connectors Mil-Qualified, Circular Body, All - D38999/26WF32AA - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
D38999/26WF32AA
Connectors Mil-Qualified, Circular Body, All D38999/26WF32AA
MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20

MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20

Buy Now
Circular Connector Plug Size 19, 32 Position, Cable; Military Specification Amphenol Aerospace - 25K3736 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 19, 32 Position, Cable; Military Specification Amphenol Aerospace
25K3736
Circular Connector Plug Size 19, 32 Position, Cable; Military Specification Amphenol Aerospace 25K3736
CIRCULAR CONNECTOR PLUG SIZE 19, 32 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 19, 32 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/26WF32AA D38999/26WF32AA D38999/26WF32AA 25K3736
Product Name Connectors Mil-Qualified, Circular Body, All Circular Connector Plug Size 19, 32 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Military Connector
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2000-1205-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details