Amphenol Aerospace Corporation Circular Connector Plug Size 19, 28 Position, Cable; Military Specification Amphenol Aerospace D38999/26WF28SN-LC

Description
TV 28C 26#20 2#16 SKT PLUG
Request a Quote Datasheet
Description
TV 28C 26#20 2#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TV 28C 26#20 2#16 SKT PLUG

TV 28C 26#20 2#16 SKT PLUG

Buy Now
 - Amphenol D38999/26WF28SN-LC - PEI-Genesis
Philadelphia, PA, United States
TV 28C 26#20 2#16 SKT PLUG

TV 28C 26#20 2#16 SKT PLUG

Buy Now
Circular Connector Plug Size 19, 28 Position, Cable; Military Specification Amphenol Aerospace - 81K1999 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 19, 28 Position, Cable; Military Specification Amphenol Aerospace
81K1999
Circular Connector Plug Size 19, 28 Position, Cable; Military Specification Amphenol Aerospace 81K1999
CIRCULAR CONNECTOR PLUG SIZE 19, 28 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:28Contacts; Coupling Style:Threaded; Insert Arrangement:19-28 RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 19, 28 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:28Contacts; Coupling Style:Threaded; Insert Arrangement:19-28 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/26WF28SN-LC Amphenol D38999/26WF28SN-LC 81K1999
Product Name Circular Connector Plug Size 19, 28 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3328-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details