Amphenol Aerospace Corporation Circular Connector Assemblies D38999/26WF11SN

Description
TV 18C MIXED SKT PLUG CAD
Request a Quote Datasheet
Description
TV 18C MIXED SKT PLUG CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/26WF11SN - PEI-Genesis
Philadelphia, PA, United States
TV 18C MIXED SKT PLUG CAD

TV 18C MIXED SKT PLUG CAD

Buy Now
Swedesboro, NJ, United States
TV 11C 11#16 SKT PLUG

TV 11C 11#16 SKT PLUG

Buy Now
Circular Connector Assemblies - 1178-D38999/26WF11SN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-D38999/26WF11SN-ND
Circular Connector Assemblies 1178-D38999/26WF11SN-ND
PLUG

PLUG

Buy Now Datasheet
Circular Connector Plug Size 19, 11 Position, Cable; Military Specification Amphenol Aerospace - 95J9520 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 19, 11 Position, Cable; Military Specification Amphenol Aerospace
95J9520
Circular Connector Plug Size 19, 11 Position, Cable; Military Specification Amphenol Aerospace 95J9520
CIRCULAR CONNECTOR PLUG SIZE 19, 11 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 19, 11 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/26WF11SN D38999/26WF11SN 1178-D38999/26WF11SN-ND 95J9520
Product Name Circular Connector Assemblies Circular Connector Plug Size 19, 11 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Standard Rectangular Connectors - 013133-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details