Amphenol Aerospace Corporation Circular Connector Plug Size 19, 11 Position, Cable; Military Specification Amphenol Aerospace D38999/26WF11AN

Description
TV 11C 11#16 PIN PLUG
Request a Quote Datasheet
Description
TV 11C 11#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
TV 11C 11#16 PIN PLUG

TV 11C 11#16 PIN PLUG

Buy Now
 - Amphenol D38999/26WF11AN - PEI-Genesis
Philadelphia, PA, United States
TV 11C 11#16 PIN PLUG CAD

TV 11C 11#16 PIN PLUG CAD

Buy Now
Circular Connector Plug Size 19, 11 Position, Cable; Military Specification Amphenol Aerospace - 25K3730 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 19, 11 Position, Cable; Military Specification Amphenol Aerospace
25K3730
Circular Connector Plug Size 19, 11 Position, Cable; Military Specification Amphenol Aerospace 25K3730
CIRCULAR CONNECTOR PLUG SIZE 19, 11 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 19, 11 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/26WF11AN Amphenol D38999/26WF11AN 25K3730
Product Name Circular Connector Plug Size 19, 11 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C 90° Plug - 190507 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details