Amphenol Aerospace Corporation Circular Connector Plug Size 17, 23 Position, Cable; Military Specification Amphenol Aerospace D38999/26WE99SC

Description
TV 23C 21#20 2#16 SKT PLUG
Request a Quote Datasheet
Description
TV 23C 21#20 2#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
TV 23C 21#20 2#16 SKT PLUG

TV 23C 21#20 2#16 SKT PLUG

Buy Now
 - Amphenol D38999/26WE99SC - PEI-Genesis
Philadelphia, PA, United States
TV 23C 21#20 2#16 SKT PLUG

TV 23C 21#20 2#16 SKT PLUG

Buy Now
Circular Connector Plug Size 17, 23 Position, Cable; Military Specification Amphenol Aerospace - 31K1662 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 17, 23 Position, Cable; Military Specification Amphenol Aerospace
31K1662
Circular Connector Plug Size 17, 23 Position, Cable; Military Specification Amphenol Aerospace 31K1662
CIRCULAR CONNECTOR PLUG SIZE 17, 23 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 17, 23 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/26WE99SC Amphenol D38999/26WE99SC 31K1662
Product Name Circular Connector Plug Size 17, 23 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Wire to Board - 1920-1318-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry 45° (135°) Angle with Board
Termination Screw - Rising Cage Clamp
View Details
2 suppliers
Din Rail, Channel - 2946-2001-1207-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 18 AWG
View Details