Amphenol Aerospace Corporation Circular Connector Plug, Size 17, 8 Position, Cable; Military Specification Amphenol Aerospace D38999/26WE8PC

Description
TV 8C 8#16 PIN PLUG
Request a Quote Datasheet
Description
TV 8C 8#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
TV 8C 8#16 PIN PLUG

TV 8C 8#16 PIN PLUG

Buy Now
 - Amphenol D38999/26WE8PC - PEI-Genesis
Philadelphia, PA, United States
TV 8C 8#16 PIN PLUG CAD

TV 8C 8#16 PIN PLUG CAD

Buy Now
Circular Connector Plug, Size 17, 8 Position, Cable; Military Specification Amphenol Aerospace - 25K3723 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 17, 8 Position, Cable; Military Specification Amphenol Aerospace
25K3723
Circular Connector Plug, Size 17, 8 Position, Cable; Military Specification Amphenol Aerospace 25K3723
CIRCULAR CONNECTOR PLUG, SIZE 17, 8 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 17, 8 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/26WE8PC Amphenol D38999/26WE8PC 25K3723
Product Name Circular Connector Plug, Size 17, 8 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 9 POSITIONS - 80203-508B9L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Standard Telephone Jack - 860 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
Current Rating 10.0 amps
View Details
Bi-Lobe® Dual Row Flex Mount -Type FF -  - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Military Connector; Rectangular Connectors, Heavy Duty
Coupling / Adapter Coupling / Adapter
Geometry Straight
View Details