Amphenol Aerospace Corporation Circular Connector Plug, Size 17, 8 Position, Cable; Military Specification Amphenol Aerospace D38999/26WE8AN

Description
TV 8C 8#16 PIN PLUG CAD
Request a Quote Datasheet
Description
TV 8C 8#16 PIN PLUG CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/26WE8AN - PEI-Genesis
Philadelphia, PA, United States
TV 8C 8#16 PIN PLUG CAD

TV 8C 8#16 PIN PLUG CAD

Buy Now
Swedesboro, NJ, United States
TV 8C 8#16 PIN PLUG

TV 8C 8#16 PIN PLUG

Buy Now
Circular Connector Plug, Size 17, 8 Position, Cable; Military Specification Amphenol Aerospace - 71K3398 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 17, 8 Position, Cable; Military Specification Amphenol Aerospace
71K3398
Circular Connector Plug, Size 17, 8 Position, Cable; Military Specification Amphenol Aerospace 71K3398
CIRCULAR CONNECTOR PLUG, SIZE 17, 8 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 17, 8 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/26WE8AN D38999/26WE8AN 71K3398
Product Name Circular Connector Plug, Size 17, 8 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7376 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
HyperGrip® Series: Push Pull High Density Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details