Amphenol Aerospace Corporation Circular Connector Plug, Size 17, 6 Position, Cable; Military Specification Amphenol Aerospace D38999/26WE6SB-LC

Description
TV 6C 6#12 SKT PLUG CAD
Request a Quote Datasheet
Description
TV 6C 6#12 SKT PLUG CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/26WE6SB-LC - PEI-Genesis
Philadelphia, PA, United States
TV 6C 6#12 SKT PLUG CAD

TV 6C 6#12 SKT PLUG CAD

Buy Now
TV 6C 6#12 SKT PLUG

TV 6C 6#12 SKT PLUG

Buy Now
Circular Connector Plug, Size 17, 6 Position, Cable; Military Specification Amphenol Aerospace - 95K4006 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 17, 6 Position, Cable; Military Specification Amphenol Aerospace
95K4006
Circular Connector Plug, Size 17, 6 Position, Cable; Military Specification Amphenol Aerospace 95K4006
CIRCULAR CONNECTOR PLUG, SIZE 17, 6 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 17, 6 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/26WE6SB-LC D38999/26WE6SB-LC 95K4006
Product Name Circular Connector Plug, Size 17, 6 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589065-3 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 28 AWG
View Details
PC Pin, Single Post Connectors - 36-1223-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details