Amphenol Aerospace Corporation Circular Connector Plug, Size 17, 6 Position, Cable; Military Specification Amphenol Aerospace D38999/26WE6PN-LC

Description
TV 6C 6#12 PIN PLUG
Request a Quote Datasheet
Description
TV 6C 6#12 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TV 6C 6#12 PIN PLUG

TV 6C 6#12 PIN PLUG

Buy Now
 - Amphenol D38999/26WE6PN-LC - PEI-Genesis
Philadelphia, PA, United States
TV 6C 6#12 PIN PLUG CAD

TV 6C 6#12 PIN PLUG CAD

Buy Now
Circular Connector Plug, Size 17, 6 Position, Cable; Military Specification Amphenol Aerospace - 31K1654 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 17, 6 Position, Cable; Military Specification Amphenol Aerospace
31K1654
Circular Connector Plug, Size 17, 6 Position, Cable; Military Specification Amphenol Aerospace 31K1654
CIRCULAR CONNECTOR PLUG, SIZE 17, 6 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 17, 6 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/26WE6PN-LC Amphenol D38999/26WE6PN-LC 31K1654
Product Name Circular Connector Plug, Size 17, 6 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Pogo Test Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details