Amphenol Aerospace Corporation Circular Connector Assemblies D38999/26WE6PB

Description
PLUG
Request a Quote Datasheet
Description
PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-D38999/26WE6PB-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-D38999/26WE6PB-ND
Circular Connector Assemblies 1178-D38999/26WE6PB-ND
PLUG

PLUG

Buy Now Datasheet
Circular Connector Assemblies - 1202-D38999/26WE6PB-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1202-D38999/26WE6PB-ND
Circular Connector Assemblies 1202-D38999/26WE6PB-ND
PLUG

PLUG

Buy Now Datasheet
Connectors Mil-Qualified, Circular Body, All - D38999/26WE6PB - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
D38999/26WE6PB
Connectors Mil-Qualified, Circular Body, All D38999/26WE6PB
MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20

MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20

Buy Now
 - Amphenol D38999/26WE6PB - PEI-Genesis
Philadelphia, PA, United States
TV 6C 6#12 PIN PLUG CAD

TV 6C 6#12 PIN PLUG CAD

Buy Now
Swedesboro, NJ, United States
TV 6C 6#12 PIN PLUG

TV 6C 6#12 PIN PLUG

Buy Now
Circular Connector Plug, Size 17, 6 Position, Cable; Military Specification Amphenol Aerospace - 31K1653 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 17, 6 Position, Cable; Military Specification Amphenol Aerospace
31K1653
Circular Connector Plug, Size 17, 6 Position, Cable; Military Specification Amphenol Aerospace 31K1653
CIRCULAR CONNECTOR PLUG, SIZE 17, 6 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 17, 6 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1178-D38999/26WE6PB-ND D38999/26WE6PB Amphenol D38999/26WE6PB D38999/26WE6PB 31K1653
Product Name Circular Connector Assemblies Connectors Mil-Qualified, Circular Body, All Circular Connector Plug, Size 17, 6 Position, Cable; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Voltage Rating 600 to 850 volts
Current Rating 23.0 amps
Unlock Full Specs
to access all available technical data