Amphenol Aerospace Corporation Circular Connector Plug, Size 17, 6 Position, Cable; Military Specification Amphenol Aerospace D38999/26WE6BN

Description
TV 6C 6#12 SKT PLUG CAD
Request a Quote Datasheet
Description
TV 6C 6#12 SKT PLUG CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/26WE6BN - PEI-Genesis
Philadelphia, PA, United States
TV 6C 6#12 SKT PLUG CAD

TV 6C 6#12 SKT PLUG CAD

Buy Now
Swedesboro, NJ, United States
TV 6C 6#12 SKT PLUG

TV 6C 6#12 SKT PLUG

Buy Now
Circular Connector Plug, Size 17, 6 Position, Cable; Military Specification Amphenol Aerospace - 25K3713 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 17, 6 Position, Cable; Military Specification Amphenol Aerospace
25K3713
Circular Connector Plug, Size 17, 6 Position, Cable; Military Specification Amphenol Aerospace 25K3713
CIRCULAR CONNECTOR PLUG, SIZE 17, 6 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 17, 6 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/26WE6BN D38999/26WE6BN 25K3713
Product Name Circular Connector Plug, Size 17, 6 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 90° Plug - 190409 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
RX/Hyperstac: Stacking Solution for Z-AXIS Interconnections -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
PCI Express - 10018783-10220TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers