Amphenol Aerospace Corporation Circular Housing, Straight Plug, Size E35, 55 Position, Cable; Military Specification Amphenol Aerospace D38999/26WE35SN(LC)

Description
CIRCULAR HOUSING, STRAIGHT PLUG, SIZE E35, 55 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No
Datasheet
Description
CIRCULAR HOUSING, STRAIGHT PLUG, SIZE E35, 55 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Housing, Straight Plug, Size E35, 55 Position, Cable; Military Specification Amphenol Aerospace - 38T2089 - Newark, An Avnet Company
Chicago, IL, United States
Circular Housing, Straight Plug, Size E35, 55 Position, Cable; Military Specification Amphenol Aerospace
38T2089
Circular Housing, Straight Plug, Size E35, 55 Position, Cable; Military Specification Amphenol Aerospace 38T2089
CIRCULAR HOUSING, STRAIGHT PLUG, SIZE E35, 55 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

CIRCULAR HOUSING, STRAIGHT PLUG, SIZE E35, 55 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38T2089
Product Name Circular Housing, Straight Plug, Size E35, 55 Position, Cable; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

SMB Coaxial Connector - A0713-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Current Rating 1.4 amps
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190123 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details
PCI Express - 10025026-10100PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers