TV 39C MIXED(TWIN) PIN PLUG
TV 39C MIXED(TWIN) PIN PLUG
CIRCULAR CONNECTOR PLUG SIZE 17, 39 POSITION, CABLE; Military Specification:MIL-DT
| DigiKey | PEI-Genesis | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1178-D38999/26WE2PN-ND | Amphenol D38999/26WE2PN | D38999/26WE2PN | 60K8728 |
| Product Name | Circular Connector Assemblies | Circular Connector Plug Size 17, 39 Position, Cable; Military Specification Amphenol Aerospace | ||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | ||
| Mounting | Free Hanging (In-Line) | |||
| Voltage Rating | 400 to 500 volts | |||
| Current Rating | 5.0 to 65.0 amps |