TV 26C 26#20 PIN PLUG CAD
MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20
26 Position Circular Connector Plug, Male Pins Crimp
TV 26C 26#20 PIN PLUG
PLUG ROHS COMPLIANT: NO
CIRCULAR CONNECTOR PLUG SIZE 17, 26 POSITION, CABLE; Military Specification:MIL-DT
| PEI-Genesis | Heilind Electronics, Inc. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol D38999/26WE26PN | D38999/26WE26PN | AD38999/26WE26PN-ND | D38999/26WE26PN | 81AC8189 | 58T1594 |
| Product Name | Connectors Mil-Qualified, Circular Body, All | Circular Connector Assemblies | Plug Rohs Compliant Amphenol Aerospace | Circular Connector Plug Size 17, 26 Position, Cable; Military Specification Amphenol Aerospace | ||
| Gender | Male / Plug | Male / Plug; Female / Jack | ||||
| Connector Type | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | |||
| Mounting | Free Hanging (In-Line) | |||||
| Voltage Rating | 600 to 850 volts |