Amphenol Aerospace Corporation Circular Connector Plug Size 17, 26 Position, Cable; Military Specification Amphenol Aerospace D38999/26WE26JB

Description
TV 26C 26#20 SKT PLUG
Request a Quote Datasheet
Description
TV 26C 26#20 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
TV 26C 26#20 SKT PLUG

TV 26C 26#20 SKT PLUG

Buy Now
 - Amphenol D38999/26WE26JB - PEI-Genesis
Philadelphia, PA, United States
TV 26C 26#20 SKT PLUG CAD

TV 26C 26#20 SKT PLUG CAD

Buy Now
Circular Connector Plug Size 17, 26 Position, Cable; Military Specification Amphenol Aerospace - 15M9085 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 17, 26 Position, Cable; Military Specification Amphenol Aerospace
15M9085
Circular Connector Plug Size 17, 26 Position, Cable; Military Specification Amphenol Aerospace 15M9085
CIRCULAR CONNECTOR PLUG SIZE 17, 26 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 17, 26 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/26WE26JB Amphenol D38999/26WE26JB 15M9085
Product Name Circular Connector Plug Size 17, 26 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-1251-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - 8 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details