Amphenol Aerospace Corporation Connectors Mil-Qualified, Circular Body, All D38999/26WE26BB

Description
TV 26C 26#20 SKT PLUG CAD
Request a Quote Datasheet
Description
TV 26C 26#20 SKT PLUG CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/26WE26BB - PEI-Genesis
Philadelphia, PA, United States
TV 26C 26#20 SKT PLUG CAD

TV 26C 26#20 SKT PLUG CAD

Buy Now
Connectors Mil-Qualified, Circular Body, All - D38999/26WE26BB - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
D38999/26WE26BB
Connectors Mil-Qualified, Circular Body, All D38999/26WE26BB
MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20

MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20

Buy Now
Swedesboro, NJ, United States
TV 26C 26#20 SKT PLUG

TV 26C 26#20 SKT PLUG

Buy Now
Circular Connector Plug Size 17, 26 Position, Cable; Military Specification Amphenol Aerospace - 25K3693 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 17, 26 Position, Cable; Military Specification Amphenol Aerospace
25K3693
Circular Connector Plug Size 17, 26 Position, Cable; Military Specification Amphenol Aerospace 25K3693
CIRCULAR CONNECTOR PLUG SIZE 17, 26 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Coupling Style:Threaded; Insert Arrangement:17-26 RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 17, 26 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Coupling Style:Threaded; Insert Arrangement:17-26 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/26WE26BB D38999/26WE26BB D38999/26WE26BB 25K3693
Product Name Connectors Mil-Qualified, Circular Body, All Circular Connector Plug Size 17, 26 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® Silver Plated Primary Power Wire Contacts AWG 12-10 2.5-6mm² - 1339G3 - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
4 suppliers
Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details