TV 12C 8#20 4#16 PIN PLUG
TV 12C 8#20 4#16 PIN PLUG CAD
12 Position Circular Connector Plug, Male Pins Crimp
38999 PLUG 8#20 4#16 PIN
CIRCULAR CONNECTOR PLUG SIZE 15, 12 POSITION, CABLE; Military Specification:MIL-DT
| Powell Electronics, Inc. | PEI-Genesis | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | D38999/26WD97PN | Amphenol D38999/26WD97PN | AD38999/26WD97PN-ND | D38999/26WD97PN | 58T1593 |
| Product Name | Circular Connector Assemblies | Connectors Mil-Qualified, Circular Body, All | Circular Connector Plug Size 15, 12 Position, Cable; Military Specification Amphenol Aerospace | ||
| Gender | Male / Plug | Male / Plug | |||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | ||
| Mounting | Free Hanging (In-Line) | ||||
| Voltage Rating | 600 to 850 volts |