Amphenol Aerospace Corporation Circular Connector Assemblies D38999/26WD5PN

Description
5 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet
Description
5 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - AD38999/26WD5PN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
AD38999/26WD5PN-ND
Circular Connector Assemblies AD38999/26WD5PN-ND
5 Position Circular Connector Plug, Male Pins Crimp

5 Position Circular Connector Plug, Male Pins Crimp

Buy Now Datasheet
 - Amphenol D38999/26WD5PN - PEI-Genesis
Philadelphia, PA, United States
TV 5C 5#16 PIN PLUG CAD

TV 5C 5#16 PIN PLUG CAD

Buy Now
Conn MIL-DTL-38999 Circular PIN 5 POS Crimp ST Cable Mount 5 Terminal 1 Port - 61-D38999/26WD5PN - Utmel Electronic Limited
Hong Kong, China
Conn MIL-DTL-38999 Circular PIN 5 POS Crimp ST Cable Mount 5 Terminal 1 Port
61-D38999/26WD5PN
Conn MIL-DTL-38999 Circular PIN 5 POS Crimp ST Cable Mount 5 Terminal 1 Port 61-D38999/26WD5PN
Conn MIL-DTL-38999 Circular PIN 5 POS Crimp ST Cable Mount 5 Terminal 1 Port

Conn MIL-DTL-38999 Circular PIN 5 POS Crimp ST Cable Mount 5 Terminal 1 Port

Supplier's Site
Circular Connector Plug, Size 15, 5 Position, Cable; Military Specification Amphenol Aerospace - 58T1591 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 15, 5 Position, Cable; Military Specification Amphenol Aerospace
58T1591
Circular Connector Plug, Size 15, 5 Position, Cable; Military Specification Amphenol Aerospace 58T1591
CIRCULAR CONNECTOR PLUG, SIZE 15, 5 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 15, 5 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey PEI-Genesis Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AD38999/26WD5PN-ND Amphenol D38999/26WD5PN 61-D38999/26WD5PN 58T1591
Product Name Circular Connector Assemblies Conn MIL-DTL-38999 Circular PIN 5 POS Crimp ST Cable Mount 5 Terminal 1 Port Circular Connector Plug, Size 15, 5 Position, Cable; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line) Cable, Free Hanging
Voltage Rating 900 to 1250 volts
Current Rating 13.0 amps 13.0 amps
Gender Male / Plug
Unlock Full Specs
to access all available technical data