Amphenol Aerospace Corporation Circular Connector Plug, Size 15, 5 Position, Cable; Military Specification Amphenol Aerospace D38999/26WD5BN

Description
TV 5C 5#16 SKT PLUG CAD
Request a Quote
Description
TV 5C 5#16 SKT PLUG CAD
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Plug, Size 15, 5 Position, Cable, is designed to meet military specifications outlined in MIL-DTL-38999 Series III. This connector features a straight plug shell style and accommodates five contacts, which are crimp socket types. It is important to note that the contacts are not supplied with the connector. The product is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations. This connector is suitable for applications that demand high performance and reliability in harsh environments.

Datasheet Summary
Powered by GS/AI

The Circular Connector Plug, Size 15, 5 Position, Cable, is designed to meet military specifications outlined in MIL-DTL-38999 Series III. This connector features a straight plug shell style and accommodates five contacts, which are crimp socket types. It is important to note that the contacts are not supplied with the connector. The product is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations. This connector is suitable for applications that demand high performance and reliability in harsh environments.

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/26WD5BN - PEI-Genesis
Philadelphia, PA, United States
TV 5C 5#16 SKT PLUG CAD

TV 5C 5#16 SKT PLUG CAD

Buy Now
Swedesboro, NJ, United States
TV 5C 5#16 SKT PLUG

TV 5C 5#16 SKT PLUG

Buy Now
Circular Connector Plug, Size 15, 5 Position, Cable; Military Specification Amphenol Aerospace - 60K5662 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 15, 5 Position, Cable; Military Specification Amphenol Aerospace
60K5662
Circular Connector Plug, Size 15, 5 Position, Cable; Military Specification Amphenol Aerospace 60K5662
CIRCULAR CONNECTOR PLUG, SIZE 15, 5 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 15, 5 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/26WD5BN D38999/26WD5BN 60K5662
Product Name Circular Connector Plug, Size 15, 5 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.2104 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details