Amphenol Aerospace Corporation Circular Housing, Straight Plug, Size D35, 37 Position, Cable; Military Specification Amphenol Aerospace D38999/26WD35SN(LC)

Description
CIRCULAR HOUSING, STRAIGHT PLUG, SIZE D35, 37 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No
Datasheet
Description
CIRCULAR HOUSING, STRAIGHT PLUG, SIZE D35, 37 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Housing, Straight Plug, Size D35, 37 Position, Cable; Military Specification Amphenol Aerospace - 38T2081 - Newark, An Avnet Company
Chicago, IL, United States
Circular Housing, Straight Plug, Size D35, 37 Position, Cable; Military Specification Amphenol Aerospace
38T2081
Circular Housing, Straight Plug, Size D35, 37 Position, Cable; Military Specification Amphenol Aerospace 38T2081
CIRCULAR HOUSING, STRAIGHT PLUG, SIZE D35, 37 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

CIRCULAR HOUSING, STRAIGHT PLUG, SIZE D35, 37 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38T2081
Product Name Circular Housing, Straight Plug, Size D35, 37 Position, Cable; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1320-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
5 suppliers
Circular Connector Accessories - BRE.3K.200.NAS-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
DIN 41612 - Z6548-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Mounting Through Hole
Current Rating 2.0 amps
View Details
3 suppliers