Amphenol Aerospace Corporation Mil Spec Circular Connectors D38999/26WD35PD

Description
TV 37C 37#22D PIN PLUG CAD
Request a Quote Datasheet
Description
TV 37C 37#22D PIN PLUG CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/26WD35PD - PEI-Genesis
Philadelphia, PA, United States
TV 37C 37#22D PIN PLUG CAD

TV 37C 37#22D PIN PLUG CAD

Buy Now
Mil Spec Circular Connectors - 528761 - RS Components, Ltd.
Corby, Northants, United Kingdom
Mil Spec Circular Connectors
528761
Mil Spec Circular Connectors 528761
Amphenol Limited D38999/26WD35PD

Amphenol Limited D38999/26WD35PD

Supplier's Site
Swedesboro, NJ, United States
TV 37C 37#22D PIN PLUG CAD

TV 37C 37#22D PIN PLUG CAD

Buy Now
Circular Connector Plug Size 15, 37 Position, Cable; Military Specification Amphenol Aerospace - 40K5895 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 15, 37 Position, Cable; Military Specification Amphenol Aerospace
40K5895
Circular Connector Plug Size 15, 37 Position, Cable; Military Specification Amphenol Aerospace 40K5895
CIRCULAR CONNECTOR PLUG SIZE 15, 37 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 15, 37 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/26WD35PD 528761 D38999/26WD35PD 40K5895
Product Name Mil Spec Circular Connectors Circular Connector Plug Size 15, 37 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin PCB Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Plug, solder terminal, DIN Plug/Socket - 4850.1710 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination solder terminal silver plated
Voltage Rating 100 volts
View Details
2 suppliers
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details