Amphenol Aerospace Corporation Circular Connector Plug Size 15, 37 Position, Cable; Military Specification Amphenol Aerospace D38999/26WD35JN

Description
TV 37C 37#22D SKT PLUG
Request a Quote Datasheet
Description
TV 37C 37#22D SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
TV 37C 37#22D SKT PLUG

TV 37C 37#22D SKT PLUG

Buy Now
 - Amphenol D38999/26WD35JN - PEI-Genesis
Philadelphia, PA, United States
TV 5C 5#16 SKT PLUG CAD

TV 5C 5#16 SKT PLUG CAD

Buy Now
Circular Connector Plug Size 15, 37 Position, Cable; Military Specification Amphenol Aerospace - 85K0745 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 15, 37 Position, Cable; Military Specification Amphenol Aerospace
85K0745
Circular Connector Plug Size 15, 37 Position, Cable; Military Specification Amphenol Aerospace 85K0745
CIRCULAR CONNECTOR PLUG SIZE 15, 37 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 15, 37 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/26WD35JN Amphenol D38999/26WD35JN 85K0745
Product Name Circular Connector Plug Size 15, 37 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-11067-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - Magnetic 3 pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details