TV 10C 10#20 PIN PLUG CAD
TV 10C 10#20 PIN PLUG CAD
CIRCULAR CONNECTOR PLUG SIZE 13, 10 POSITION, CABLE; Military Specification:MIL-DT
| PEI-Genesis | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol D38999/26WC98PC | 1178-D38999/26WC98PC-ND | D38999/26WC98PC | 96J3061 |
| Product Name | Circular Connector Assemblies | Circular Connector Plug Size 13, 10 Position, Cable; Military Specification Amphenol Aerospace | ||
| Gender | Male / Plug | |||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | ||
| Mounting | Free Hanging (In-Line) | |||
| Voltage Rating | 600 to 850 volts |