Amphenol Aerospace Corporation Circular Connector Plug, Size 13, 8 Position, Cable; Military Specification Amphenol Aerospace D38999/26WC8SD

Description
TV 8C 8#20 SKT PLUG CAD
Request a Quote Datasheet
Description
TV 8C 8#20 SKT PLUG CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/26WC8SD - PEI-Genesis
Philadelphia, PA, United States
TV 8C 8#20 SKT PLUG CAD

TV 8C 8#20 SKT PLUG CAD

Buy Now
Circular Connector Plug, Size 13, 8 Position, Cable; Military Specification Amphenol Aerospace - 48M4365 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 13, 8 Position, Cable; Military Specification Amphenol Aerospace
48M4365
Circular Connector Plug, Size 13, 8 Position, Cable; Military Specification Amphenol Aerospace 48M4365
CIRCULAR CONNECTOR PLUG, SIZE 13, 8 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 13, 8 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/26WC8SD 48M4365
Product Name Circular Connector Plug, Size 13, 8 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R with Green Neon Light - 5632 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details