4 Position Circular Connector Plug, Male Pins Crimp
TV 4C 4#16 PIN PLUG CAD
CIRCULAR CONNECTOR PLUG, SIZE 13, 4 POSITION, CABLE; Military Specification:MIL-DT
MIL SERIES CONNECTOR, 4 CONTACT(S), ALUMINUM ALLOY, MALE, SOLDER TERMINAL, PLUG
CIRCULAR CONN, PLUG, 13-4, CABLE; Military Specification:MIL-DT
| DigiKey | PEI-Genesis | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | AD38999/26WC4PN-ND | Amphenol D38999/26WC4PN | 72J6015 | 99AJ4535 |
| Product Name | Circular Connector Assemblies | Circular Connector Plug, Size 13, 4 Position, Cable; Military Specification Amphenol Aerospace | Mil Series Connector, 4 Contact(S), Aluminum Alloy, Male, Solder Terminal, Plug Amphenol Aerospace | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | ||
| Mounting | Free Hanging (In-Line) | |||
| Voltage Rating | 600 to 850 volts | |||
| Current Rating | 13.0 amps |