Amphenol Aerospace Corporation Circular Connector Assemblies D38999/26WC4PB

Description
PLUG
Request a Quote Datasheet
Description
PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1202-D38999/26WC4PB-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1202-D38999/26WC4PB-ND
Circular Connector Assemblies 1202-D38999/26WC4PB-ND
PLUG

PLUG

Buy Now Datasheet
Swedesboro, NJ, United States
TV 4C 4#16 PIN PLUG CAD

TV 4C 4#16 PIN PLUG CAD

Buy Now
 - Amphenol D38999/26WC4PB - PEI-Genesis
Philadelphia, PA, United States
TV 4C 4#16 PIN PLUG CAD

TV 4C 4#16 PIN PLUG CAD

Buy Now
Circular Connector Plug, Size 13, 4 Position, Cable; Military Specification Amphenol Aerospace - 96J3054 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 13, 4 Position, Cable; Military Specification Amphenol Aerospace
96J3054
Circular Connector Plug, Size 13, 4 Position, Cable; Military Specification Amphenol Aerospace 96J3054
CIRCULAR CONNECTOR PLUG, SIZE 13, 4 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 13, 4 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1202-D38999/26WC4PB-ND D38999/26WC4PB Amphenol D38999/26WC4PB 96J3054
Product Name Circular Connector Assemblies Circular Connector Plug, Size 13, 4 Position, Cable; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Voltage Rating 600 to 850 volts
Current Rating 13.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-097-0104-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details
Turret Connectors - 36-11113-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers