TV 22C 22#22D PIN PLUG CAD
CIRCULAR CONNECTOR PLUG SIZE 13, 22 POSITION, CABLE; Military Specification:MIL-DT
| PEI-Genesis | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol D38999/26WC35PC | 1178-D38999/26WC35PC-ND | 73J8615 |
| Product Name | Circular Connector Assemblies | Circular Connector Plug Size 13, 22 Position, Cable; Military Specification Amphenol Aerospace | |
| Gender | Male / Plug | ||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | |
| Mounting | Free Hanging (In-Line) | ||
| Voltage Rating | 400 to 500 volts |