Amphenol Aerospace Corporation Circular Connector Plug Size 13, 22 Position, Cable; Military Specification Amphenol Aerospace D38999/26WC35PB-LC

Description
TV 22C 22#22D PIN PLUG
Request a Quote Datasheet
Description
TV 22C 22#22D PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TV 22C 22#22D PIN PLUG

TV 22C 22#22D PIN PLUG

Buy Now
 - Amphenol D38999/26WC35PB-LC - PEI-Genesis
Philadelphia, PA, United States
TV 22C 22#22D PIN PLUG CAD

TV 22C 22#22D PIN PLUG CAD

Buy Now
Circular Connector Plug Size 13, 22 Position, Cable; Military Specification Amphenol Aerospace - 19M7304 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 13, 22 Position, Cable; Military Specification Amphenol Aerospace
19M7304
Circular Connector Plug Size 13, 22 Position, Cable; Military Specification Amphenol Aerospace 19M7304
CIRCULAR CONNECTOR PLUG SIZE 13, 22 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 13, 22 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/26WC35PB-LC Amphenol D38999/26WC35PB-LC 19M7304
Product Name Circular Connector Plug Size 13, 22 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, M39029 Size 8 Pin - 190838 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Micro-D Twinax (MDTX): With Size 10 Twinax Contacts -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details