Amphenol Aerospace Corporation Circular Connector Plug Size 13, 22 Position, Cable; Military Specification Amphenol Aerospace D38999/26WC35AN

Description
TV 22C 22#22D PIN PLUG CAD
Request a Quote Datasheet
Description
TV 22C 22#22D PIN PLUG CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/26WC35AN - PEI-Genesis
Philadelphia, PA, United States
TV 22C 22#22D PIN PLUG CAD

TV 22C 22#22D PIN PLUG CAD

Buy Now
Circular Connector Plug Size 13, 22 Position, Cable; Military Specification Amphenol Aerospace - 33K9033 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 13, 22 Position, Cable; Military Specification Amphenol Aerospace
33K9033
Circular Connector Plug Size 13, 22 Position, Cable; Military Specification Amphenol Aerospace 33K9033
CIRCULAR CONNECTOR PLUG SIZE 13, 22 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 13, 22 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/26WC35AN 33K9033
Product Name Circular Connector Plug Size 13, 22 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-109-590-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
2 suppliers