Amphenol Aerospace Corporation Circular Connector Plug, Size 11, 7Pos, Cable; Connector Type Amphenol Aerospace D38999/26WB99PB

Description
TV 7C 7#20 PIN PLUG CAD
Request a Quote
Description
TV 7C 7#20 PIN PLUG CAD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/26WB99PB - PEI-Genesis
Philadelphia, PA, United States
TV 7C 7#20 PIN PLUG CAD

TV 7C 7#20 PIN PLUG CAD

Buy Now
Swedesboro, NJ, United States
TV 7C 7#20 PIN PLUG

TV 7C 7#20 PIN PLUG

Buy Now
Circular Connector Plug, Size 11, 7Pos, Cable; Connector Type Amphenol Aerospace - 56K8810 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 11, 7Pos, Cable; Connector Type Amphenol Aerospace
56K8810
Circular Connector Plug, Size 11, 7Pos, Cable; Connector Type Amphenol Aerospace 56K8810
CIRCULAR CONNECTOR PLUG, SIZE 11, 7POS, CABLE; Connector Type:Circular Military; Series:MIL-DTL-38999 Series III; Connector Body Material:Aluminium; Gender:Plug; Contact Gender:Pin; Connector Mounting:Cable; Connector Shell Size:11 RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 11, 7POS, CABLE; Connector Type:Circular Military; Series:MIL-DTL-38999 Series III; Connector Body Material:Aluminium; Gender:Plug; Contact Gender:Pin; Connector Mounting:Cable; Connector Shell Size:11 RoHS Compliant: No

Supplier's Site
Circular Connector, Plug, 11-99, Cable; Military Specification Amphenol Aerospace - 30W8002 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 11-99, Cable; Military Specification Amphenol Aerospace
30W8002
Circular Connector, Plug, 11-99, Cable; Military Specification Amphenol Aerospace 30W8002
CIRCULAR CONNECTOR, PLUG, 11-99, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 11-99, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/26WB99PB D38999/26WB99PB 56K8810 30W8002
Product Name Circular Connector Plug, Size 11, 7Pos, Cable; Connector Type Amphenol Aerospace Circular Connector, Plug, 11-99, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Retaining Pin 1 Block High - 110G16 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Circular Connector Accessories - 1124-BRE.0T.200.CAZ-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details