TV 6C 6#20 PIN PLUG CAD
CONNECTOR
Connector
CIRCULAR CONNECTOR PLUG, SIZE 11, 6 POSITION, CABLE; Military Specification:MIL-DT
| PEI-Genesis | DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol D38999/26WB98PN | 1178-D38999/26WB98PN-ND | D38999/26WB98PN | D38999/26WB98PN | 2819139 | 30W7993 |
| Product Name | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL-38999 III | Mil Spec Circular Connectors | Circular Connector Plug, Size 11, 6 Position, Cable; Military Specification Amphenol Aerospace | ||
| Gender | Male / Plug | Male / Plug | ||||
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors; Military Connector | ||
| Mounting | Free Hanging (In-Line) | |||||
| Voltage Rating | 600 to 850 volts |