MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20
TV 6C 6#20 SKT PLUG CAD
CONNECTOR
CONNECTOR
5 Position Circular Connector Plug, Female Sockets Crimp
Originally designed in order to increase the performance levels of MIL-DTL-38999 Series I and II, the Series III was created to meet high performance connector criteria. Aluminum is the standard choice for shells but Amphenol offers composite, Clutch-Lok®, and stainless steel. Dynamic features for performance and reliability that were needed for military, aerospace and ground vehicle applications were designed into the Series III that include: Rapid coupling via a triple-start thread, Shell-to-shell or metal-to-metal bottoming and Improved EMI shielding.
The Tri-Start Family of connectors has grown and expanded since its original addition to the 38999 series in order to meet ever-evolving interconnection product needs. Today, the Tri-Start family has styles and options that cover a very wide range to meet not only the highest performance needs of space applications, but also general duty connector needs.
CIRCULAR CONNECTOR, STRAIGHT PLUG, SIZE B5, 5 POSITION, CABLE; Military Specification:MIL-DT
| Heilind Electronics, Inc. | PEI-Genesis | Powell Electronics, Inc. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | D38999/26WB5SN | Amphenol D38999/26WB5SN | D38999/26WB5SN | D38999/26WB5SN-ND | 70143738 | 38T2050 |
| Product Name | Connectors Mil-Qualified, Circular Body, All | MIL Spec Connector - MIL-DTL-38999 III | Circular Connector Assemblies | FEMALE 5 POSITION AL PLUG | Circular Connector, Straight Plug, Size B5, 5 Position, Cable; Military Specification Amphenol Aerospace | |
| Connector Type | Circular / Cylindrical Connectors; Military Connector | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | ||
| Gender | Male / Plug; Female / Jack | Male / Plug | ||||
| Mounting | Free Hanging (In-Line) |