CONN PLUG FMALE 13POS GOLD CRIMP
TV 13C 13#22D SKT PLUG CAD
TV 13C 13#22D SKT PLUG
MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20
CIRCULAR CONNECTOR, PLUG, 11-35, CABLE; Military Specification:MIL-DT
| DigiKey | PEI-Genesis | Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1178-D38999/26WB35SB-ND | Amphenol D38999/26WB35SB | D38999/26WB35SB | D38999/26WB35SB | 30W7936 |
| Product Name | Circular Connector Assemblies | Connectors Mil-Qualified, Circular Body, All | Circular Connector, Plug, 11-35, Cable; Military Specification Amphenol Aerospace | ||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors; Military Connector | ||
| Mounting | Free Hanging (In-Line) | ||||
| Voltage Rating | 400 to 500 volts | ||||
| Current Rating | 5.0 amps |