Amphenol Aerospace Corporation Connectors Mil-Qualified, Circular Body, All D38999/26WB2SB

Description
MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20
Request a Quote Datasheet
Description
MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - D38999/26WB2SB - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
D38999/26WB2SB
Connectors Mil-Qualified, Circular Body, All D38999/26WB2SB
MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20

MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20

Buy Now
MIL Spec Connector - MIL-DTL-38999 III - D38999/26WB2SB - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26WB2SB
MIL Spec Connector - MIL-DTL-38999 III D38999/26WB2SB
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26WB2SB
MIL Spec Connector - MIL-DTL-38999 III D38999/26WB2SB
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol D38999/26WB2SB - PEI-Genesis
Philadelphia, PA, United States
TV 2C 2#16 SKT PLUG CAD

TV 2C 2#16 SKT PLUG CAD

Buy Now
Circular Connector Plug, Size 11, 2 Position, Cable; Military Specification Amphenol Aerospace - 31K1627 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 11, 2 Position, Cable; Military Specification Amphenol Aerospace
31K1627
Circular Connector Plug, Size 11, 2 Position, Cable; Military Specification Amphenol Aerospace 31K1627
CIRCULAR CONNECTOR PLUG, SIZE 11, 2 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 11, 2 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/26WB2SB D38999/26WB2SB Amphenol D38999/26WB2SB 31K1627
Product Name Connectors Mil-Qualified, Circular Body, All MIL Spec Connector - MIL-DTL-38999 III Circular Connector Plug, Size 11, 2 Position, Cable; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors; Military Connector Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Socket, PCB terminals, DIN Plug/Socket - 4850.2400 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination PCB terminals silver plated
Mounting Screw-on mounting
wall thickness max. 2.0 mm
View Details
2 suppliers
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details