Amphenol Aerospace Corporation Circular Connector Plug, Size 11, 2 Position, Cable; Military Specification Amphenol Aerospace D38999/26WB2PN-LC

Description
TV 2C 2#16 PIN PLUG CAD
Request a Quote Datasheet
Description
TV 2C 2#16 PIN PLUG CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/26WB2PN-LC - PEI-Genesis
Philadelphia, PA, United States
TV 2C 2#16 PIN PLUG CAD

TV 2C 2#16 PIN PLUG CAD

Buy Now
TV 2C 2#16 PIN PLUG CAD

TV 2C 2#16 PIN PLUG CAD

Buy Now
Circular Connector Plug, Size 11, 2 Position, Cable; Military Specification Amphenol Aerospace - 46K6409 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 11, 2 Position, Cable; Military Specification Amphenol Aerospace
46K6409
Circular Connector Plug, Size 11, 2 Position, Cable; Military Specification Amphenol Aerospace 46K6409
CIRCULAR CONNECTOR PLUG, SIZE 11, 2 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 11, 2 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/26WB2PN-LC D38999/26WB2PN-LC 46K6409
Product Name Circular Connector Plug, Size 11, 2 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Powerpole ® 15-45 Standard Housings Green - 1327G5 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details