Amphenol Aerospace Corporation Circular Connector Plug, Size 11, 2 Position, Cable; Military Specification Amphenol Aerospace D38999/26WB2PE

Description
CIRCULAR CONNECTOR PLUG, SIZE 11, 2 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG, SIZE 11, 2 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Plug, Size 11, 2 Position, Cable, part number 31K1626, is designed to meet military specifications under MIL-DTL-38999 Series III. This connector features a straight plug shell style and accommodates two crimp pin contacts. It is constructed to provide reliable performance in harsh environments, ensuring durability and resistance to corrosion. The threaded coupling style enhances connection stability, making it suitable for applications in military and aerospace sectors. This connector is not RoHS compliant, which may be a consideration for certain projects.

Datasheet Summary
Powered by GS/AI

The Circular Connector Plug, Size 11, 2 Position, Cable, part number 31K1626, is designed to meet military specifications under MIL-DTL-38999 Series III. This connector features a straight plug shell style and accommodates two crimp pin contacts. It is constructed to provide reliable performance in harsh environments, ensuring durability and resistance to corrosion. The threaded coupling style enhances connection stability, making it suitable for applications in military and aerospace sectors. This connector is not RoHS compliant, which may be a consideration for certain projects.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug, Size 11, 2 Position, Cable; Military Specification Amphenol Aerospace - 31K1626 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 11, 2 Position, Cable; Military Specification Amphenol Aerospace
31K1626
Circular Connector Plug, Size 11, 2 Position, Cable; Military Specification Amphenol Aerospace 31K1626
CIRCULAR CONNECTOR PLUG, SIZE 11, 2 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 11, 2 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31K1626
Product Name Circular Connector Plug, Size 11, 2 Position, Cable; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

SB ® 50/Powerpole ® 75 Die Set #6 AWG - 1388G6 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details