Amphenol Aerospace Corporation Circular Connector, Plug, Size 9, 3 Position, Cable; Military Specification Amphenol Aerospace D38999/26WA98SA-LC

Description
TV 3C 3#20 SKT PLUG CAD
Request a Quote Datasheet
Description
TV 3C 3#20 SKT PLUG CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/26WA98SA-LC - PEI-Genesis
Philadelphia, PA, United States
TV 3C 3#20 SKT PLUG CAD

TV 3C 3#20 SKT PLUG CAD

Buy Now
Circular Connector, Plug, Size 9, 3 Position, Cable; Military Specification Amphenol Aerospace - 96J3042 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 9, 3 Position, Cable; Military Specification Amphenol Aerospace
96J3042
Circular Connector, Plug, Size 9, 3 Position, Cable; Military Specification Amphenol Aerospace 96J3042
CIRCULAR CONNECTOR, PLUG, SIZE 9, 3 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 9, 3 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/26WA98SA-LC 96J3042
Product Name Circular Connector, Plug, Size 9, 3 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCP-MB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV500-GY-S4/0-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Powerpole ® 75(PP75)|SB ® 50 Silver Plated Wire Contacts - 1307-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 50.0 to 120.0 amps
View Details
3 suppliers