Amphenol Aerospace Corporation Circular Connector, Plug, Size 9, 3 Position, Cable; Military Specification Amphenol Aerospace D38999/26WA98PC

Description
TV 3C 3#20 PIN PLUG CAD
Request a Quote Datasheet
Description
TV 3C 3#20 PIN PLUG CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/26WA98PC - PEI-Genesis
Philadelphia, PA, United States
TV 3C 3#20 PIN PLUG CAD

TV 3C 3#20 PIN PLUG CAD

Buy Now
Circular Connector, Plug, Size 9, 3 Position, Cable; Military Specification Amphenol Aerospace - 25K3594 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 9, 3 Position, Cable; Military Specification Amphenol Aerospace
25K3594
Circular Connector, Plug, Size 9, 3 Position, Cable; Military Specification Amphenol Aerospace 25K3594
CIRCULAR CONNECTOR, PLUG, SIZE 9, 3 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 9, 3 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/26WA98PC 25K3594
Product Name Circular Connector, Plug, Size 9, 3 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details