TV 6C 6#22D PIN PLUG
TV 6C 6#22D PIN PLUG CAD
CIRCULAR CONNECTOR, PLUG, SIZE 9, 6 POSITION, CABLE; Military Specification:MIL-DT
| DigiKey | Powell Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1178-D38999/26WA35PB-ND | D38999/26WA35PB | Amphenol D38999/26WA35PB | 25K3578 |
| Product Name | Circular Connector Assemblies | Circular Connector, Plug, Size 9, 6 Position, Cable; Military Specification Amphenol Aerospace | ||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | ||
| Mounting | Free Hanging (In-Line) | |||
| Voltage Rating | 400 to 500 volts | |||
| Current Rating | 5.0 amps |