Amphenol Aerospace Corporation Circular Connector, Plug, Size 9, 6 Position, Cable; Military Specification Amphenol Aerospace D38999/26WA35BB

Description
TV 6C 6#22D SKT PLUG CAD
Request a Quote Datasheet
Description
TV 6C 6#22D SKT PLUG CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/26WA35BB - PEI-Genesis
Philadelphia, PA, United States
TV 6C 6#22D SKT PLUG CAD

TV 6C 6#22D SKT PLUG CAD

Buy Now
Circular Connector, Plug, Size 9, 6 Position, Cable; Military Specification Amphenol Aerospace - 96J3036 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 9, 6 Position, Cable; Military Specification Amphenol Aerospace
96J3036
Circular Connector, Plug, Size 9, 6 Position, Cable; Military Specification Amphenol Aerospace 96J3036
CIRCULAR CONNECTOR, PLUG, SIZE 9, 6 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 9, 6 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/26WA35BB 96J3036
Product Name Circular Connector, Plug, Size 9, 6 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NANE - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Blade Type Power Connector Assemblies - 2243-1320-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
5 suppliers
Fluid connector set - SASA-FW-A-100-CS520 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details