Amphenol Corporation
Tv 19C 19#12 Skt Plug Amphenol Aerospace
D38999/26TJ19BA
Description
TV 19C 19#12 SKT PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
TV 19C 19#12 SKT PLUG
Request a Quote
Email Supplier
Suppliers
Tv 19C 19#12 Skt Plug Amphenol Aerospace
30X9341
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
D38999/26TJ19BA |
Amphenol D38999/26TJ19BA |
30X9341 |
|
Product Name
|
|
|
Tv 19C 19#12 Skt Plug Amphenol Aerospace |
|
Gender
|
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Coaxial Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details