Amphenol Aerospace Corporation Circular Connector Plug Size 23, 53 Position, Cable; Military Specification Amphenol Aerospace D38999/26SH53SN-LC

Description
TV 53C 53#20 SKT PLUG
Request a Quote Datasheet
Description
TV 53C 53#20 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/26SH53SN-LC - PEI-Genesis
Philadelphia, PA, United States
TV 53C 53#20 SKT PLUG

TV 53C 53#20 SKT PLUG

Buy Now
Circular Connector Plug Size 23, 53 Position, Cable; Military Specification Amphenol Aerospace - 25K3574 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 23, 53 Position, Cable; Military Specification Amphenol Aerospace
25K3574
Circular Connector Plug Size 23, 53 Position, Cable; Military Specification Amphenol Aerospace 25K3574
CIRCULAR CONNECTOR PLUG SIZE 23, 53 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:53Contacts; Coupling Style:Threaded; Insert Arrangement:23-53 RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 23, 53 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:53Contacts; Coupling Style:Threaded; Insert Arrangement:23-53 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/26SH53SN-LC 25K3574
Product Name Circular Connector Plug Size 23, 53 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details