The Circular Connector Plug, Size 17, 8 Position, Cable, part number 60K5655, is designed to meet military specifications under MIL-DTL-38999 Series III. This connector features a straight plug shell style and accommodates eight crimp socket contacts, which are not supplied with the product. It is RoHS compliant, ensuring it meets environmental regulations. This connector is suitable for applications requiring robust performance and reliability in harsh environments, making it a viable option for military and aerospace projects.
TV 8C 8#16 SKT PLUG
CIRCULAR CONNECTOR PLUG, SIZE 17, 8 POSITION, CABLE; Military Specification:MIL-DT
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol D38999/26SE8SN-LC | 60K5655 |
| Product Name | Circular Connector Plug, Size 17, 8 Position, Cable; Military Specification Amphenol Aerospace | |
| Gender | Male / Plug |