Amphenol Aerospace Corporation Tv 19C 19#20 Pin Plug Rohs Compliant Amphenol Aerospace D38999/26SD19AN

Description
TV 19C 19#20 PIN PLUG
Request a Quote
Description
TV 19C 19#20 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/26SD19AN - PEI-Genesis
Philadelphia, PA, United States
TV 19C 19#20 PIN PLUG

TV 19C 19#20 PIN PLUG

Buy Now
Tv 19C 19#20 Pin Plug Rohs Compliant Amphenol Aerospace - 26X6108 - Newark, An Avnet Company
Chicago, IL, United States
Tv 19C 19#20 Pin Plug Rohs Compliant Amphenol Aerospace
26X6108
Tv 19C 19#20 Pin Plug Rohs Compliant Amphenol Aerospace 26X6108
TV 19C 19#20 PIN PLUG ROHS COMPLIANT: YES

TV 19C 19#20 PIN PLUG ROHS COMPLIANT: YES

Supplier's Site
Plug Amphenol Aerospace - 30W7362 - Newark, An Avnet Company
Chicago, IL, United States
Plug Amphenol Aerospace
30W7362
Plug Amphenol Aerospace 30W7362
PLUG

PLUG

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/26SD19AN 26X6108
Product Name Tv 19C 19#20 Pin Plug Rohs Compliant Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - N200A8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details