Amphenol Aerospace Corporation Circular Connector Plug Size 15, 18 Position, Cable; Military Specification Amphenol Aerospace D38999/26SD18AN

Description
TV 18C 18#20 PIN PLUG
Request a Quote Datasheet
Description
TV 18C 18#20 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/26SD18AN - PEI-Genesis
Philadelphia, PA, United States
TV 18C 18#20 PIN PLUG

TV 18C 18#20 PIN PLUG

Buy Now
Circular Connector Plug Size 15, 18 Position, Cable; Military Specification Amphenol Aerospace - 25K3558 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 15, 18 Position, Cable; Military Specification Amphenol Aerospace
25K3558
Circular Connector Plug Size 15, 18 Position, Cable; Military Specification Amphenol Aerospace 25K3558
CIRCULAR CONNECTOR PLUG SIZE 15, 18 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 15, 18 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/26SD18AN 25K3558
Product Name Circular Connector Plug Size 15, 18 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 1920-1328-ND - DigiKey
Specs
Geometry Right Angle; 90°
Mounting Free Hanging (In-Line)
Current Rating 10.0 amps
View Details
2 suppliers
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details