Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 III D38999/26SD15SN

Description
TV 15C 14#20 1#16 SKT PLUG
Request a Quote Datasheet
Description
TV 15C 14#20 1#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/26SD15SN - PEI-Genesis
Philadelphia, PA, United States
TV 15C 14#20 1#16 SKT PLUG

TV 15C 14#20 1#16 SKT PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26SD15SN
MIL Spec Connector - MIL-DTL-38999 III D38999/26SD15SN
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 15, 15 Position, Cable; Military Specification Amphenol Aerospace - 25K3557 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 15, 15 Position, Cable; Military Specification Amphenol Aerospace
25K3557
Circular Connector Plug Size 15, 15 Position, Cable; Military Specification Amphenol Aerospace 25K3557
CIRCULAR CONNECTOR PLUG SIZE 15, 15 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 15, 15 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/26SD15SN D38999/26SD15SN 25K3557
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Connector Plug Size 15, 15 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2000-2207/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Multi-Channel Connectors - NC-2-MB-01 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
LOC Female Isolated Ground Panel Receptacle - 8934 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details