Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 III D38999/26SC35PN

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26SC35PN
MIL Spec Connector - MIL-DTL-38999 III D38999/26SC35PN
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26SC35PN
MIL Spec Connector - MIL-DTL-38999 III D38999/26SC35PN
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol D38999/26SC35PN - PEI-Genesis
Philadelphia, PA, United States
TV 22C 22#22D PIN PLUG

TV 22C 22#22D PIN PLUG

Buy Now
Circular Connector Plug Size 13, 22 Position, Cable; Military Specification Amphenol Aerospace - 03M7688 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 13, 22 Position, Cable; Military Specification Amphenol Aerospace
03M7688
Circular Connector Plug Size 13, 22 Position, Cable; Military Specification Amphenol Aerospace 03M7688
CIRCULAR CONNECTOR PLUG SIZE 13, 22 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 13, 22 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/26SC35PN Amphenol D38999/26SC35PN 03M7688
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Connector Plug Size 13, 22 Position, Cable; Military Specification Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® Pak Retaining Pin - 110G9 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
6 suppliers