Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 III D38999/26MJ8SC

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-38999 III - D38999/26MJ8SC - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26MJ8SC
MIL Spec Connector - MIL-DTL-38999 III D38999/26MJ8SC
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26MJ8SC
MIL Spec Connector - MIL-DTL-38999 III D38999/26MJ8SC
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol D38999/26MJ8SC - PEI-Genesis
Philadelphia, PA, United States
CTV 8C 8#8(TWIN) SKT PLUG

CTV 8C 8#8(TWIN) SKT PLUG

Buy Now
Circular Connector Plug, Size 25, 8 Position, Cable; Military Specification Amphenol Aerospace - 85K0737 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 25, 8 Position, Cable; Military Specification Amphenol Aerospace
85K0737
Circular Connector Plug, Size 25, 8 Position, Cable; Military Specification Amphenol Aerospace 85K0737
CIRCULAR CONNECTOR PLUG, SIZE 25, 8 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 25, 8 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/26MJ8SC Amphenol D38999/26MJ8SC 85K0737
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Connector Plug, Size 25, 8 Position, Cable; Military Specification Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FL2B-141-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #8 AWG - 1340G2 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
4 suppliers
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Wiring block - EBF031 - ifm efector inc.
ifm efector inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 30 volts
Current Rating 12.0 amps
View Details