Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
AMPHENOL CORPORATION
D38999/26MF28HD-LC --
Amphenol Corporation
D38999/26MF28HD-LC
Description
CTV 28C 26#20 2#16 PIN PLUG
PEI-Genesis
Done
Request a Quote
Email Supplier
Description
CTV 28C 26#20 2#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
PEI-Genesis
Philadelphia, PA, United States
Amphenol D38999/26MF28HD-LC
Amphenol D38999/26MF28HD-LC
CTV 28C 26#20 2#16 PIN PLUG
CTV 28C 26#20 2#16 PIN PLUG
Buy Now
Technical Specifications
PEI-Genesis
Product Category
Electrical Connectors
Product Number
Amphenol D38999/26MF28HD-LC
Gender
Male / Plug
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
LOC Female to BNC Male Adapter
8935
Specs
Connector Type
Coaxial Connector
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug; Female / Jack
View Details
Douglas Electrical Components
128 Position Hermetic Bulkhead Connector
24060
Specs
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details
Eteily Technologies India Pvt. Ltd.
SMA Female Straight 2 Hole Panel Mount Connector with 5mm Teflon
ET-SFS-2H-T5M
Specs
Connector Type
RF and Microwave Connector
Gender
Female / Jack
Geometry
Straight
View Details
SCHURTER Inc
Power Entry Modules (PEM)
3-108-332
View Details
2
suppliers