Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 III D38999/26ME2SN

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26ME2SN
MIL Spec Connector - MIL-DTL-38999 III D38999/26ME2SN
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26ME2SN
MIL Spec Connector - MIL-DTL-38999 III D38999/26ME2SN
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 17, 39 Position, Cable; Military Specification Amphenol Aerospace - 46K6389 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 17, 39 Position, Cable; Military Specification Amphenol Aerospace
46K6389
Circular Connector Plug Size 17, 39 Position, Cable; Military Specification Amphenol Aerospace 46K6389
CIRCULAR CONNECTOR PLUG SIZE 17, 39 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 17, 39 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number D38999/26ME2SN 46K6389
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Connector Plug Size 17, 39 Position, Cable; Military Specification Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Brown - 1327G21 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details